The HiLobe 14003 is a vacuum booster with a nominal pumping speed of 2700-13540 m³/h and a maximum rotational speed of 7500 rpm. It features a hermetically sealed synchronous motor, variable speed drive, and water cooling. The unit has DN 250 ISO-F and DN 250 PN 16 flanges on both inlet and outlet, operates on 380-480 V AC (±10%) at 50/60 Hz, and requires a 50 A mains fuse. Its dimensions are 1115 x 583 x 468 mm, and it weighs approximately 620 kg. The motor is protected by PTC, with IP54 and type 12 protection, and it uses D2 operating fluid with a 3 l fill volume. Cooling water pressure ranges from 2000 to 6000 hPa at a flow rate of 120-360 l/h, with a temperature limit of 5-35 °C. The sound pressure level is 70 dB(A) at 1 hPa inlet pressure. Integrated I/O interfaces include PV.can and RS485.
High performance: High pumping speed, best performance-to-size-
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | HiLobe 14003 |
| Product Name | Vauum boosters |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Power |