SmartVane 55 is a single-stage oil-lubricated rotary vane vacuum pump with a hermetically sealed housing, eliminating shaft seals and oil pans, and featuring an energy-efficient interior permanent magnet (IPM) motor with standby function. It has a nominal pumping speed of 31-50 m³/h at 20°C, an ultimate pressure of 2 × 10⁻¹ hPa with the gas-ballast valve closed, and a nominal motor rating of 0.75 kW. The pump operates on one-phase power with a motor speed range of 800-1350 min⁻¹, produces less than 60 dB(A) noise at 50 Hz, and holds 1.75 l of oil. It weighs approximately 36 kg and measures 415 × 312 × 309 mm, with DN 40 ISO-F gas inlet and DN 25 ISO-F outlet. Intelligent communication options support dedicated protocols for control devices and mass spectrometer systems.
Efficient: Energy-efficient interior permanent magnet (IPM) motor with standby function, reduced power consumption, low operating costs Leakage-free: Hermetically sealed pump housing without shaft seals, no oil pan necessary, long maintenance intervals Intelligent communication options: Dedicated communication protocol from Pfeiffer for interaction with control devices or mass spectrometer systems, remote control
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | SmartVane 55 |
| Product Name | Single-stage oil-lubricated rotary vane vacuum pumps |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary |
| Pumping Speed | 18.23 to 29.4 CFM (31 to 50 m³/hr) |