HiLobe 1304 is a vacuum booster with a nominal pumping speed of 260-1300 m³/h and a rotational speed range of 1500-7500 rpm. It features a hermetically sealed synchronous motor with IE5 efficiency, a variable speed drive, and active-air cooling. The unit has DN 100 ISO-F and DN 100 PN 16 flanges on both inlet and outlet, operates on 380-480 V AC (±10%), 50/60 Hz, and has a rated power of 2.5 kW at full speed. It includes PTC motor protection, PV.can and RS485 I/O interfaces, and meets IP54; type 12 protection. Dimensions are 875 x 282 x 240 mm, and it weighs approximately 115 kg. The operating fluid is D2 with a filling volume of 0.65 l, and the sound pressure level at 1 hPa inlet pressure is 68 dB(A).
High performance: High pumping speed, best performance-to-size-
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | HiLobe 1304 |
| Product Name | Vauum boosters |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Chemical; Power; Pharm/Sanitary |