ACP 15 is a dry, multi-stage Roots vacuum pump for hydrocarbon-free, oil- and contact-free operation, offering a maximum pumping speed of 14 m³/h at 50 Hz and 14 m³/h at 60 Hz, an ultimate pressure of 5 × 10⁻² mbar without gas ballast, and a maximum continuous inlet pressure of 1013 mbar. It operates on 1-phase 100-230 VAC or 2-phase 200-440 VAC, consumes up to 0.55 kW, and produces less than 65 dB(A) sound pressure at ultimate pressure. The pump features a DN 25 ISO-KF inlet flange and DN 16 ISO-KF outlet flange, measures 514 × 190 × 270 mm, and weighs 23 kg. Cooling is by air, and the maximum leak rate is 5 × 10⁻⁷ hPa·l/s.
Reliable: No wearing parts inside the compression chamber, long life cycle Dry: Hydrocarbon-free, oil- and contact-free operation High performance: Constant pumping speed, low ultimate pressure
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | ACP 15 |
| Product Name | Multi-stage roots vacuum pumps |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor |
| Ultimate Vacuum | 0.2251 torr (29.91 in Hg vac) |