HiLobe 11004 is a vacuum booster with a nominal pumping speed of 2700-10830 m³/h and a rotational speed range of 1500-6000 rpm. It features a hermetically sealed synchronous motor (IE4), variable speed drive, and active air cooling, with a rated power of 12 kW at full speed. The unit operates on 380-480 V AC (±10%), 50/60 Hz, and has a three-phase motor with PTC protection. It includes PV.can and RS485 interfaces, an IP54; type 12 protection rating, and uses D2 operating fluid with a 5.2 l fill volume. Dimensions are 1433 x 583 x 468 mm, weighing approximately 670 kg, with DN 250 ISO-F and DN 250 PN 16 flanges on both inlet and outlet. Sound pressure level is 75 dB(A) at 1 hPa inlet pressure, and ambient temperature range is 5-40 °C.
High performance: High pumping speed, best performance-to-size-
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | HiLobe 11004 |
| Product Name | Vauum boosters |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Power |