COMBI RH 1304 is a vacuum pump unit combining a HiLobe 2104 vacuum booster and a COBRA NC 0100 B backing pump, designed for high pumping speed at low ultimate pressures. It delivers a pumping speed of 1325 m³/h at 1 hPa with an ultimate pressure of 7 × 10⁻³ hPa, consumes 7 kW of power, and operates on 400 V AC (±10%), 50 Hz. The unit has a noise level of ≤80 dB(A) at 1 hPa, weighs approximately 570 kg, and features gas inlet and outlet connections of DN 100 ISO-F/PN 16 and DN 40 PN 16.
Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of backing pumps and vacuum boosters possible
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | COMBI RH 1304 |
| Product Name | Vacuum pump unit |
| Vacuum Pump Type | Mechanical |