Efficient: Energy-efficient interior permanent magnet (IPM) motor with standby function, reduced power consumption, low operating costs Leakage-free: Hermetically sealed pump housing without shaft seals, no oil pan necessary, long maintenance intervals Intelligent communication options: Dedicated communication protocol from Pfeiffer for interaction with control devices or mass spectrometer systems, remote control
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | SmartVane 70 |
| Product Name | Single-stage oil-lubricated rotary vane vacuum pumps |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary |
| Pumping Speed | 18.23 to 41.16 CFM (31 to 70 m³/hr) |