Pfeiffer Vacuum, Inc. Vacuum pump unit COMBI RH 1252 L

Description
Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of backing pumps and vacuum boosters possible
Request a Quote
Description
Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of backing pumps and vacuum boosters possible
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

COMBI RH 1252 L is a vacuum pump unit combining a HiLobe 1302 vacuum booster and a COBRA NX 0650 A backing pump, designed for high-performance vacuum generation with integrated process monitoring. It provides a pumping speed of 1220 m³/h at 1 hPa and an ultimate pressure of 7 · 10⁻³ hPa, with a maximum power consumption of 15 kW and an input voltage of 400 V AC (±10%), 50 Hz. The unit has a noise level of ≤80 dB(A) at 1 hPa and weighs approximately 950 kg. Gas inlet is DN 100 ISO-F/PN 16 with outlet DN 80 PN 16 or G 3". All variants in the series operate at the same input voltage and noise level, and feature integrated sensors and a user interface for enhanced reliability and safety.

Datasheet Summary
Powered by GS/AI

COMBI RH 1252 L is a vacuum pump unit combining a HiLobe 1302 vacuum booster and a COBRA NX 0650 A backing pump, designed for high-performance vacuum generation with integrated process monitoring. It provides a pumping speed of 1220 m³/h at 1 hPa and an ultimate pressure of 7 · 10⁻³ hPa, with a maximum power consumption of 15 kW and an input voltage of 400 V AC (±10%), 50 Hz. The unit has a noise level of ≤80 dB(A) at 1 hPa and weighs approximately 950 kg. Gas inlet is DN 100 ISO-F/PN 16 with outlet DN 80 PN 16 or G 3". All variants in the series operate at the same input voltage and noise level, and feature integrated sensors and a user interface for enhanced reliability and safety.

Suppliers

Company
Product
Description
Supplier Links
Vacuum pump unit - COMBI RH 1252 L - Pfeiffer Vacuum, Inc.
Nashua, NH, United States
Vacuum pump unit
COMBI RH 1252 L
Vacuum pump unit COMBI RH 1252 L
Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of backing pumps and vacuum boosters possible

Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of backing pumps and vacuum boosters possible

Supplier's Site Datasheet

Technical Specifications

  Pfeiffer Vacuum, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number COMBI RH 1252 L
Product Name Vacuum pump unit
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Multi-stage roots vacuum pumps - A 200 L - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Power; Semiconductor
View Details
Single-stage oil-lubricated rotary vane vacuum pumps - SmartVane 55 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
View Details
Diaphragm vacuum pumps - MVP 070-3 AC - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 2.53 CFM (4.3 m³/hr)
View Details
Vauum boosters - HiLobe 8103 - Pfeiffer Vacuum, Inc.
Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Power
View Details