Pfeiffer Vacuum, Inc. Dry screw vacuum pumps COBRA BC 1200 A

Description
High performance: Advanced screw design, bell-shaped construction, patented self-balancing screws, excellent running qualities, integrated vacuum booster, perfectly suited for cold atomic layer deposition processes, load lock and transfer chambers, metrology, lithography, physical vapor deposition, rapid thermal annealing and etching processes like oxide, silicon and metal Efficient: Low cost of ownership, minimal maintenance, long service intervals, high uptime, direct water cooling Compact: Fit-in-place design, directly mounted canned motor, backing pump and vacuum booster combined on a compact base frame
Request a Quote
Description
High performance: Advanced screw design, bell-shaped construction, patented self-balancing screws, excellent running qualities, integrated vacuum booster, perfectly suited for cold atomic layer deposition processes, load lock and transfer chambers, metrology, lithography, physical vapor deposition, rapid thermal annealing and etching processes like oxide, silicon and metal Efficient: Low cost of ownership, minimal maintenance, long service intervals, high uptime, direct water cooling Compact: Fit-in-place design, directly mounted canned motor, backing pump and vacuum booster combined on a compact base frame
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

COBRA BC 1200 A is a dry screw vacuum pump designed for high-vacuum applications such as cold atomic layer deposition, lithography, and physical vapor deposition. It features an integrated vacuum booster and direct water cooling, with a nominal pumping speed of 1200 m³/h at 50/60 Hz and an ultimate pressure of 0.003 hPa. The pump has a nominal vacuum booster motor rating of 4.0 kW and a backing pump motor rating of 1.5 kW. Dimensions are 1054 x 425 x 615 mm, with a weight of approximately 360 kg and gas inlet/outlet ports of DN 160 ISO-K and DN 40 ISO-KF. Sound pressure level is 60 dB(A), water consumption is 4.0-5.0 l/min, and nitrogen consumption ranges from 0 to 200 l/min.

Datasheet Summary
Powered by GS/AI

COBRA BC 1200 A is a dry screw vacuum pump designed for high-vacuum applications such as cold atomic layer deposition, lithography, and physical vapor deposition. It features an integrated vacuum booster and direct water cooling, with a nominal pumping speed of 1200 m³/h at 50/60 Hz and an ultimate pressure of 0.003 hPa. The pump has a nominal vacuum booster motor rating of 4.0 kW and a backing pump motor rating of 1.5 kW. Dimensions are 1054 x 425 x 615 mm, with a weight of approximately 360 kg and gas inlet/outlet ports of DN 160 ISO-K and DN 40 ISO-KF. Sound pressure level is 60 dB(A), water consumption is 4.0-5.0 l/min, and nitrogen consumption ranges from 0 to 200 l/min.

Suppliers

Company
Product
Description
Supplier Links
Dry screw vacuum pumps - COBRA BC 1200 A - Pfeiffer Vacuum, Inc.
Nashua, NH, United States
Dry screw vacuum pumps
COBRA BC 1200 A
Dry screw vacuum pumps COBRA BC 1200 A
High performance: Advanced screw design, bell-shaped construction, patented self-balancing screws, excellent running qualities, integrated vacuum booster, perfectly suited for cold atomic layer deposition processes, load lock and transfer chambers, metrology, lithography, physical vapor deposition, rapid thermal annealing and etching processes like oxide, silicon and metal Efficient: Low cost of ownership, minimal maintenance, long service intervals, high uptime, direct water cooling Compact: Fit-in-place design, directly mounted canned motor, backing pump and vacuum booster combined on a compact base frame

High performance: Advanced screw design, bell-shaped construction, patented self-balancing screws, excellent running qualities, integrated vacuum booster, perfectly suited for cold atomic layer deposition processes, load lock and transfer chambers, metrology, lithography, physical vapor deposition, rapid thermal annealing and etching processes like oxide, silicon and metal Efficient: Low cost of ownership, minimal maintenance, long service intervals, high uptime, direct water cooling Compact: Fit-in-place design, directly mounted canned motor, backing pump and vacuum booster combined on a compact base frame

Supplier's Site Datasheet

Technical Specifications

  Pfeiffer Vacuum, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number COBRA BC 1200 A
Product Name Dry screw vacuum pumps
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Multi-stage roots vacuum pumps - ACP 28 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical; HighVac
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
View Details
Multi-stage roots vacuum pumps - A 3004 XN - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor
View Details
Turbomolecular vacuum pumps - HiPace 300 Plus - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Medical / Laboratory
View Details
Turbomolecular vacuum pumps - HiPace 1500 with TC 1200 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory; Semiconductor
View Details