The A 100 L is a multi-stage Roots vacuum pump designed for high performance with low ultimate pressure and high throughput. It has a nominal pumping speed of 100 m³/h and an ultimate pressure of 0.012 hPa. Power consumption at ultimate pressure is 1.6 kW, with a cooling water flow of 1.6 l/min and a sound pressure level of 58 dB(A). The pump weighs approximately 100 kg and measures 600 x 280 x 300 mm. Gas inlet and outlet are DN 50 KF and DN 25 KF respectively. The pump features an adjustable inlet position for compact integration on tools or in sub-floor areas and supports state-of-the-art communication protocols adapted to process requirements.
Intelligent: State-of-the-art communication protocols adapted to process requirements Compact: Easy integration on tools or in sub-floor areas thanks to adjustable inlet position High performance: Low ultimate pressure, high throughput
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | A 100 L |
| Product Name | Multi-stage roots vacuum pumps |
| Vacuum Pump Type | Mechanical |