Petersen Products Co. Pipe Plug, Mechanical, High Pres., 2.7"-2.8" Dia, Mech Seal 145-9026

Description
By-Pass 3/8" M Country of Origin USA Dia. Max 2.812" (71mm) Dia. Min 2.625" (67mm) Lngth, Overall Approx. 4.5" (114mm) Lngth, Seal 2" (51mm) Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 200 psi (13.79 bar) Plug Slip Restraint Method OD set screw restraint Pressure Pipeline Max Head 462 ft (140.82 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Shipping Wt. 2 Lb (0.91 Kg) Style End of Pipe Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 3/8" M Country of Origin USA Dia. Max 2.812" (71mm) Dia. Min 2.625" (67mm) Lngth, Overall Approx. 4.5" (114mm) Lngth, Seal 2" (51mm) Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 200 psi (13.79 bar) Plug Slip Restraint Method OD set screw restraint Pressure Pipeline Max Head 462 ft (140.82 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Shipping Wt. 2 Lb (0.91 Kg) Style End of Pipe Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Pres., 2.7
Fredonia, WI, United States
Pipe Plug, Mechanical, High Pres., 2.7"-2.8" Dia, Mech Seal
145-9026
Pipe Plug, Mechanical, High Pres., 2.7"-2.8" Dia, Mech Seal 145-9026
By-Pass 3/8" M Country of Origin USA Dia. Max 2.812" (71mm) Dia. Min 2.625" (67mm) Lngth, Overall Approx. 4.5" (114mm) Lngth, Seal 2" (51mm) Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 200 psi (13.79 bar) Plug Slip Restraint Method OD set screw restraint Pressure Pipeline Max Head 462 ft (140.82 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Shipping Wt. 2 Lb (0.91 Kg) Style End of Pipe Temperature Max. Service F 200 F (93.33 C)

By-Pass 3/8" M
Country of Origin USA
Dia. Max 2.812" (71mm)
Dia. Min 2.625" (67mm)
Lngth, Overall Approx. 4.5" (114mm)
Lngth, Seal 2" (51mm)
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Pipeline Max PSI 200 psi (13.79 bar)
Plug Slip Restraint Method OD set screw restraint
Pressure Pipeline Max Head 462 ft (140.82 m)
Sage Subcategory Number W1459
Seal Expansion System Hex Nut
Shipping Wt. 2 Lb (0.91 Kg)
Style End of Pipe
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 145-9026
Product Name Pipe Plug, Mechanical, High Pres., 2.7"-2.8" Dia, Mech Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical Night Cap Spigot End, 6
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical Night Cap Bell End 18
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Hand Tight, Head Test, 2.86
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details
Pipe Plug, Mechanical, Thumb Nut, Rubber, 3/16
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details