Petersen Products Co. Pipe Plug, Mechanical, Well Monitoring, 1"-1.38" 142-8012

Description
By-Pass None Country of Origin USA Dia. Max 1.38" (35mm) Dia. Min 1" (25mm) Lngth, Overall 2.5" (64mm) Material, Hardware Stainless Steel & Chromate-Coated Latch Material, Seal Nitrile Nominal Pipe 1"-1.25" (25mm-30mm) Pipeline Max PSI 6.5 psi (0.45 bar) Pressure Pipeline Max Head 15 ft (4.5 m) Sage Subcategory Number W1428 Seal Expansion System Hex Nut Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 125 F (51.66 C)
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 1.38" (35mm) Dia. Min 1" (25mm) Lngth, Overall 2.5" (64mm) Material, Hardware Stainless Steel & Chromate-Coated Latch Material, Seal Nitrile Nominal Pipe 1"-1.25" (25mm-30mm) Pipeline Max PSI 6.5 psi (0.45 bar) Pressure Pipeline Max Head 15 ft (4.5 m) Sage Subcategory Number W1428 Seal Expansion System Hex Nut Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 125 F (51.66 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Well Monitoring, 1
Fredonia, WI, United States
Pipe Plug, Mechanical, Well Monitoring, 1"-1.38"
142-8012
Pipe Plug, Mechanical, Well Monitoring, 1"-1.38" 142-8012
By-Pass None Country of Origin USA Dia. Max 1.38" (35mm) Dia. Min 1" (25mm) Lngth, Overall 2.5" (64mm) Material, Hardware Stainless Steel & Chromate-Coated Latch Material, Seal Nitrile Nominal Pipe 1"-1.25" (25mm-30mm) Pipeline Max PSI 6.5 psi (0.45 bar) Pressure Pipeline Max Head 15 ft (4.5 m) Sage Subcategory Number W1428 Seal Expansion System Hex Nut Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 125 F (51.66 C)

By-Pass None
Country of Origin USA
Dia. Max 1.38" (35mm)
Dia. Min 1" (25mm)
Lngth, Overall 2.5" (64mm)
Material, Hardware Stainless Steel & Chromate-Coated Latch
Material, Seal Nitrile
Nominal Pipe 1"-1.25" (25mm-30mm)
Pipeline Max PSI 6.5 psi (0.45 bar)
Pressure Pipeline Max Head 15 ft (4.5 m)
Sage Subcategory Number W1428
Seal Expansion System Hex Nut Tightening
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe Plug
Temperature Max. Service F 125 F (51.66 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 142-8012
Product Name Pipe Plug, Mechanical, Well Monitoring, 1"-1.38"
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, High Pres., 5.3
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/4" F
View Details
Pipe Plug, Mechanical T-Handle Ss 1 1/2
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details
Pipe Plug, Mechanical Night Cap Bell End 12
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Hand Tight, 19.2-20.6
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 2.0 BSPP
View Details