Petersen Products Co. Pipe Plug, Mechanical, Hand Tight, W/Shoulder, 9.75"-11" Dia 142-010

Description
By-Pass Standard Country of Origin USA Depth in Pipe 3" (76mm) Dia. Max 11" (279mm) Dia. Min 9.75" (248mm) Dia., Top Plate, OD 10.5" (267mm) Material, Hardware Brass and Stainless Steel Material, Seal Polyisoprene Pipeline Max PSI 5 psi (0.34 bar) Sage Subcategory Number W1420 Seal Expansion System Wing Nut Shipping Wt. 4 Lb (1.81 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote
Description
By-Pass Standard Country of Origin USA Depth in Pipe 3" (76mm) Dia. Max 11" (279mm) Dia. Min 9.75" (248mm) Dia., Top Plate, OD 10.5" (267mm) Material, Hardware Brass and Stainless Steel Material, Seal Polyisoprene Pipeline Max PSI 5 psi (0.34 bar) Sage Subcategory Number W1420 Seal Expansion System Wing Nut Shipping Wt. 4 Lb (1.81 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Hand Tight, W/Shoulder, 9.75
Fredonia, WI, United States
Pipe Plug, Mechanical, Hand Tight, W/Shoulder, 9.75"-11" Dia
142-010
Pipe Plug, Mechanical, Hand Tight, W/Shoulder, 9.75"-11" Dia 142-010
By-Pass Standard Country of Origin USA Depth in Pipe 3" (76mm) Dia. Max 11" (279mm) Dia. Min 9.75" (248mm) Dia., Top Plate, OD 10.5" (267mm) Material, Hardware Brass and Stainless Steel Material, Seal Polyisoprene Pipeline Max PSI 5 psi (0.34 bar) Sage Subcategory Number W1420 Seal Expansion System Wing Nut Shipping Wt. 4 Lb (1.81 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)

By-Pass Standard
Country of Origin USA
Depth in Pipe 3" (76mm)
Dia. Max 11" (279mm)
Dia. Min 9.75" (248mm)
Dia., Top Plate, OD 10.5" (267mm)
Material, Hardware Brass and Stainless Steel
Material, Seal Polyisoprene
Pipeline Max PSI 5 psi (0.34 bar)
Sage Subcategory Number W1420
Seal Expansion System Wing Nut
Shipping Wt. 4 Lb (1.81 Kg)
Style End of Pipe Plug
Temperature Max. Service F 140 F (60 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 142-010
Product Name Pipe Plug, Mechanical, Hand Tight, W/Shoulder, 9.75"-11" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Water Line Stub, 1.25
Specs
Shape / Application Round
NPT Thread None
View Details
Pipe Plug, Mechanical Hand Tight W/Shoulder 14.75
Specs
Shape / Application Round
Fitted Depth 3 inch (76.2 mm)
NPT Thread Standard
View Details
Pipe Plug, Mechanical, High Pres., 5.7
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details