Petersen Products Co. Cap, Test, For Pipe Plugs, End Cap Style, 3"-4" 142-9204-M

Description
Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal ABS Pipe Size, Nominal 3"-4" (76mm-102mm) Pipe Type DWV water/air tests on SCH 40 ABS, PVC DWV pipe Press. Pipeline Max 17 psi (1.17 bar)/40' (12 m) Quantity Per Case 25 Caps Per Case Sage Subcategory Number W1429 Shipping Wt. 2 lbs Per Case Standard Pack EA Case Style End Cap Style Test Cap Temperature Max. Service F 176 F (80 C)
Request a Quote
Description
Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal ABS Pipe Size, Nominal 3"-4" (76mm-102mm) Pipe Type DWV water/air tests on SCH 40 ABS, PVC DWV pipe Press. Pipeline Max 17 psi (1.17 bar)/40' (12 m) Quantity Per Case 25 Caps Per Case Sage Subcategory Number W1429 Shipping Wt. 2 lbs Per Case Standard Pack EA Case Style End Cap Style Test Cap Temperature Max. Service F 176 F (80 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cap, Test, For Pipe Plugs, End Cap Style, 3
Fredonia, WI, United States
Cap, Test, For Pipe Plugs, End Cap Style, 3"-4"
142-9204-M
Cap, Test, For Pipe Plugs, End Cap Style, 3"-4" 142-9204-M
Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal ABS Pipe Size, Nominal 3"-4" (76mm-102mm) Pipe Type DWV water/air tests on SCH 40 ABS, PVC DWV pipe Press. Pipeline Max 17 psi (1.17 bar)/40' (12 m) Quantity Per Case 25 Caps Per Case Sage Subcategory Number W1429 Shipping Wt. 2 lbs Per Case Standard Pack EA Case Style End Cap Style Test Cap Temperature Max. Service F 176 F (80 C)

Country of Origin USA
Material, Hardware Plated Carbon Steel
Material, Seal ABS
Pipe Size, Nominal 3"-4" (76mm-102mm)
Pipe Type DWV water/air tests on SCH 40 ABS, PVC DWV pipe
Press. Pipeline Max 17 psi (1.17 bar)/40' (12 m)
Quantity Per Case 25 Caps Per Case
Sage Subcategory Number W1429
Shipping Wt. 2 lbs Per Case
Standard Pack EA Case
Style End Cap Style Test Cap
Temperature Max. Service F 176 F (80 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Caps, Grips, and Closures
Product Number 142-9204-M
Product Name Cap, Test, For Pipe Plugs, End Cap Style, 3"-4"
Unlock Full Specs
to access all available technical data

Similar Products