Petersen Products Co. Pipe Plug, Mechanical, Water Line Stub, 1.25" Dia 143-5012

Description
By-Pass None Country of Origin USA Dia. Max 1.43" (36mm) Dia. Min 1.24" (32mm) Lngth, Overall 2.06" (52mm) Material, Hardware Plated Carbon Steel Material, Seal Natural Rubber Nominal Pipe 1.25" (32mm) Pipeline Max PSI 112 psi (7.7 bar) Pressure Pipeline Max Head 258 ft (77 m) Sage Subcategory Number W1435 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 125 F (51.66 C)
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 1.43" (36mm) Dia. Min 1.24" (32mm) Lngth, Overall 2.06" (52mm) Material, Hardware Plated Carbon Steel Material, Seal Natural Rubber Nominal Pipe 1.25" (32mm) Pipeline Max PSI 112 psi (7.7 bar) Pressure Pipeline Max Head 258 ft (77 m) Sage Subcategory Number W1435 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 125 F (51.66 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Water Line Stub, 1.25
Fredonia, WI, United States
Pipe Plug, Mechanical, Water Line Stub, 1.25" Dia
143-5012
Pipe Plug, Mechanical, Water Line Stub, 1.25" Dia 143-5012
By-Pass None Country of Origin USA Dia. Max 1.43" (36mm) Dia. Min 1.24" (32mm) Lngth, Overall 2.06" (52mm) Material, Hardware Plated Carbon Steel Material, Seal Natural Rubber Nominal Pipe 1.25" (32mm) Pipeline Max PSI 112 psi (7.7 bar) Pressure Pipeline Max Head 258 ft (77 m) Sage Subcategory Number W1435 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 125 F (51.66 C)

By-Pass None
Country of Origin USA
Dia. Max 1.43" (36mm)
Dia. Min 1.24" (32mm)
Lngth, Overall 2.06" (52mm)
Material, Hardware Plated Carbon Steel
Material, Seal Natural Rubber
Nominal Pipe 1.25" (32mm)
Pipeline Max PSI 112 psi (7.7 bar)
Pressure Pipeline Max Head 258 ft (77 m)
Sage Subcategory Number W1435
Seal Expansion System Wing Nut
Shipping Wt. 1 Lb (0.45 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 125 F (51.66 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-5012
Product Name Pipe Plug, Mechanical, Water Line Stub, 1.25" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Night Cap Spigotend 30
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical T-Hand. Alum. Test, 8
Specs
Shape / Application Round
NPT Thread 3/4 M (19mm)
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 7/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mechanical, Block & Bleed, 12.875
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details