Petersen Products Co. Pipe Plug, Mechanical, Hand Tight, 34.5-36.8" Dia, 2" Bypass 141-0360

Description
By-Pass 2.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 36.8" (934.72mm) Dia. Min 34.5" (876.3mm) Material Cap Brass Material, Body Aluminum Material, Hardware Plated Carbon Steel Material, Seal Natural Rubber Nominal Pipe 36" (914.4mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System Plated Steel T-Handle Shipping Wt. 96 Lb (43.55 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote
Description
By-Pass 2.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 36.8" (934.72mm) Dia. Min 34.5" (876.3mm) Material Cap Brass Material, Body Aluminum Material, Hardware Plated Carbon Steel Material, Seal Natural Rubber Nominal Pipe 36" (914.4mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System Plated Steel T-Handle Shipping Wt. 96 Lb (43.55 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Hand Tight, 34.5-36.8
Fredonia, WI, United States
Pipe Plug, Mechanical, Hand Tight, 34.5-36.8" Dia, 2" Bypass
141-0360
Pipe Plug, Mechanical, Hand Tight, 34.5-36.8" Dia, 2" Bypass 141-0360
By-Pass 2.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 36.8" (934.72mm) Dia. Min 34.5" (876.3mm) Material Cap Brass Material, Body Aluminum Material, Hardware Plated Carbon Steel Material, Seal Natural Rubber Nominal Pipe 36" (914.4mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System Plated Steel T-Handle Shipping Wt. 96 Lb (43.55 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)

By-Pass 2.0 BSPP
Country of Origin UNITED KINGDOM
Dia. Max 36.8" (934.72mm)
Dia. Min 34.5" (876.3mm)
Material Cap Brass
Material, Body Aluminum
Material, Hardware Plated Carbon Steel
Material, Seal Natural Rubber
Nominal Pipe 36" (914.4mm)
Pressure, PSI Not Rated
Sage Subcategory Number W141
Seal Expansion System Plated Steel T-Handle
Shipping Wt. 96 Lb (43.55 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 120 f (48.89 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 141-0360
Product Name Pipe Plug, Mechanical, Hand Tight, 34.5-36.8" Dia, 2" Bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap Spigot End, 36
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Hand Tight, Head Test,1.865
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details
Pipe Plug, Mechanical High Pres., 9.125
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details
Pipe Plug, Mechanical, T-Handle Aluminum Test, 12
Specs
Shape / Application Round
NPT Thread None
View Details