Petersen Products Co. Pipe Plug, Mech, Hand Tight, Head Test,1.865" To 2.1" Dia 143-002

Description
By-Pass Tire Type Valve, Removable Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 2.1" (53mm) Dia., Nominal 2" (51mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 30 psi (2.07 bar) Sage Subcategory Number W1430 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote
Description
By-Pass Tire Type Valve, Removable Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 2.1" (53mm) Dia., Nominal 2" (51mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 30 psi (2.07 bar) Sage Subcategory Number W1430 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hand Tight, Head Test,1.865
Fredonia, WI, United States
Pipe Plug, Mech, Hand Tight, Head Test,1.865" To 2.1" Dia
143-002
Pipe Plug, Mech, Hand Tight, Head Test,1.865" To 2.1" Dia 143-002
By-Pass Tire Type Valve, Removable Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 2.1" (53mm) Dia., Nominal 2" (51mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 30 psi (2.07 bar) Sage Subcategory Number W1430 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)

By-Pass Tire Type Valve, Removable
Country of Origin USA
Depth, Overall 3.7" (94mm)
Dia. Max 2.1" (53mm)
Dia., Nominal 2" (51mm)
Material, Body Nylon
Material, Hardware Polypro & Brass
Material, Seal Soft PVC
Pressure, Estimated Blowout PSI 30 psi (2.07 bar)
Sage Subcategory Number W1430
Seal Expansion System Hand Tightening
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe Plug
Temperature Max. Service F 140 F (60 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-002
Product Name Pipe Plug, Mech, Hand Tight, Head Test,1.865" To 2.1" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap Bell End, 60
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Wing Nut, Rubber, Ss, 3 1/4
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread None
View Details
Pipe Plug, Mechanical Night Cap Spigot End 30
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical Night Cap Bell End 48
Specs
Material Polyethylene (PE); Polyethylene
View Details