Sentry Group Combination FIRE-SAFE® CSW3460

Description
The CSW3460 combination lock with tubular key offers ease of use and protection for your valualbles. UL Classified 1-hour proven fire protection gives you peace of mind that you've come to expect with a SentrySafe product. Features: ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F Lifetime after-fire replacement guarantee Proven UL classified - 1-hour fire protection Water-resistant ETL verified protection against sprinkler and water spray exposure 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts Metal handle Locking drawer for small valuables A multi-position shelf to enable easy organization Key rack and compartment for small items Holds standard and A-4 size papers, folders and binders May be bolted to floor (hardware included) Color: Iron Gray
Description
The CSW3460 combination lock with tubular key offers ease of use and protection for your valualbles. UL Classified 1-hour proven fire protection gives you peace of mind that you've come to expect with a SentrySafe product. Features: ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F Lifetime after-fire replacement guarantee Proven UL classified - 1-hour fire protection Water-resistant ETL verified protection against sprinkler and water spray exposure 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts Metal handle Locking drawer for small valuables A multi-position shelf to enable easy organization Key rack and compartment for small items Holds standard and A-4 size papers, folders and binders May be bolted to floor (hardware included) Color: Iron Gray

Suppliers

Company
Product
Description
Supplier Links
Combination FIRE-SAFE® - CSW3460 - Sentry Group
Rochester, NY, USA
Combination FIRE-SAFE®
CSW3460
Combination FIRE-SAFE® CSW3460
The CSW3460 combination lock with tubular key offers ease of use and protection for your valualbles. UL Classified 1-hour proven fire protection gives you peace of mind that you've come to expect with a SentrySafe product. Features: ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F Lifetime after-fire replacement guarantee Proven UL classified - 1-hour fire protection Water-resistant ETL verified protection against sprinkler and water spray exposure 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts Metal handle Locking drawer for small valuables A multi-position shelf to enable easy organization Key rack and compartment for small items Holds standard and A-4 size papers, folders and binders May be bolted to floor (hardware included) Color: Iron Gray

The CSW3460 combination lock with tubular key offers ease of use and protection for your valualbles. UL Classified 1-hour proven fire protection gives you peace of mind that you've come to expect with a SentrySafe product.
Features:
ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F
Lifetime after-fire replacement guarantee
Proven UL classified - 1-hour fire protection
Water-resistant ETL verified protection against sprinkler and water spray exposure
3-number combination lock with clicking dial and tubular key lock
4 live-locking bolts
Metal handle
Locking drawer for small valuables
A multi-position shelf to enable easy organization
Key rack and compartment for small items
Holds standard and A-4 size papers, folders and binders
May be bolted to floor (hardware included)
Color: Iron Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number CSW3460
Product Name Combination FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

In-Ground Floor Safe - PV-IG16 - Perma Vault Safe Company
Perma Vault Safe Company
Specs
Application / Type Floor Safe
Exterior Depth 9.5 inch (241 mm)
Exterior Height 16.25 inch (413 mm)
View Details
Standard Safes - B3018IC - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 290 lbs (132 kg)
View Details
Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 11 inch (279 mm)
Exterior Height 6.1 inch (155 mm)
View Details