Perma Vault Safe Company Rotary Depository Hopper Safe PV-814-E

Description
Features: This Rotary Depository Hopper Safe is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Rotary hopper opening for easy insertion of cash, checks and receipts without unlocking; measures 2-1/2 x 10 Heavy gauge steel construction Affordable protection Available with either UL approved combination lock or dual custody safe deposit lock Rotary hopper is designed as part of the safe and cannot be removed. Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish View Product PDF Equipped with Sargent and Greenleaf model 6120 electronic lock. (up to eight user capabilites).
Description
Features: This Rotary Depository Hopper Safe is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Rotary hopper opening for easy insertion of cash, checks and receipts without unlocking; measures 2-1/2 x 10 Heavy gauge steel construction Affordable protection Available with either UL approved combination lock or dual custody safe deposit lock Rotary hopper is designed as part of the safe and cannot be removed. Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish View Product PDF Equipped with Sargent and Greenleaf model 6120 electronic lock. (up to eight user capabilites).

Suppliers

Company
Product
Description
Supplier Links
Rotary Depository Hopper Safe - PV-814-E - Perma Vault Safe Company
Warminster, PA, USA
Rotary Depository Hopper Safe
PV-814-E
Rotary Depository Hopper Safe PV-814-E
Features: This Rotary Depository Hopper Safe is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Rotary hopper opening for easy insertion of cash, checks and receipts without unlocking; measures 2-1/2 x 10 Heavy gauge steel construction Affordable protection Available with either UL approved combination lock or dual custody safe deposit lock Rotary hopper is designed as part of the safe and cannot be removed. Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish View Product PDF Equipped with Sargent and Greenleaf model 6120 electronic lock. (up to eight user capabilites).

Features:

  • This Rotary Depository Hopper Safe is made in the USA.
  • Anti-fish baffle deters removal of contents through hopper opening
  • Rotary hopper opening for easy insertion of cash, checks and receipts without unlocking; measures 2-1/2 x 10
  • Heavy gauge steel construction
  • Affordable protection
  • Available with either UL approved combination lock or dual custody safe deposit lock
  • Rotary hopper is designed as part of the safe and cannot be removed.
  • Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface
  • Durable Powder Coat Finish

View Product PDF

Equipped with Sargent and Greenleaf model 6120 electronic lock. (up to eight user capabilites).

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PV-814-E
Product Name Rotary Depository Hopper Safe
Application / Type Other / Specialty; Rotary Depository Hopper Safe
Unlock Full Specs
to access all available technical data

Similar Products

Standard Safes - B3024LH - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 351 lbs (159 kg)
View Details
Guest Room Safe w/Electronic Lock - PV-200-M - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 11.5 inch (292 mm)
Exterior Height 6 inch (152 mm)
View Details
Fire-Safe® - GM2459E - Sentry Group
Specs
Application / Type Fireproof Safe; Gun Safe
Exterior Depth 24.2 inch (615 mm)
Exterior Height 59 inch (1499 mm)
View Details