Sentry Group Fire-Safe® GS2459E

Description
The SentrySafe FIRE-SAFE® GS2459E Electronic Lock Gun Safe with its high gloss black finish is designed to store and protect 24 guns and is ETL verified for fire protection up to 1400°F for 30 minutes. This 59" safe featuers a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The high gloss finish, supported by bright brass and chrome hardware with a star handle, provides a high end appearance. Features: Electronic lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish
Description
The SentrySafe FIRE-SAFE® GS2459E Electronic Lock Gun Safe with its high gloss black finish is designed to store and protect 24 guns and is ETL verified for fire protection up to 1400°F for 30 minutes. This 59" safe featuers a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The high gloss finish, supported by bright brass and chrome hardware with a star handle, provides a high end appearance. Features: Electronic lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish

Suppliers

Company
Product
Description
Supplier Links
Fire-Safe® - GS2459E - Sentry Group
Rochester, NY, USA
Fire-Safe®
GS2459E
Fire-Safe® GS2459E
The SentrySafe FIRE-SAFE® GS2459E Electronic Lock Gun Safe with its high gloss black finish is designed to store and protect 24 guns and is ETL verified for fire protection up to 1400°F for 30 minutes. This 59" safe featuers a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The high gloss finish, supported by bright brass and chrome hardware with a star handle, provides a high end appearance. Features: Electronic lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish

The SentrySafe FIRE-SAFE® GS2459E Electronic Lock Gun Safe with its high gloss black finish is designed to store and protect 24 guns and is ETL verified for fire protection up to 1400°F for 30 minutes. This 59" safe featuers a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The high gloss finish, supported by bright brass and chrome hardware with a star handle, provides a high end appearance.
Features:
Electronic lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts for added security
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
High gloss black finish

Supplier's Site
Fire-Safe® - GS2459E - Sentry Group
Rochester, NY, USA
Fire-Safe®
GS2459E
Fire-Safe® GS2459E
The SentrySafe FIRE-SAFE® GS2459E Electronic Lock Gun Safe with its high gloss black finish is designed to store and protect 24 guns and is ETL verified for fire protection up to 1400°F for 30 minutes. This 59" safe featuers a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The high gloss finish, supported by bright brass and chrome hardware with a star handle, provides a high end appearance. Features: Electronic lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish

The SentrySafe FIRE-SAFE® GS2459E Electronic Lock Gun Safe with its high gloss black finish is designed to store and protect 24 guns and is ETL verified for fire protection up to 1400°F for 30 minutes. This 59" safe featuers a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The high gloss finish, supported by bright brass and chrome hardware with a star handle, provides a high end appearance.
Features:
Electronic lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts for added security
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
High gloss black finish

Supplier's Site

Technical Specifications

  Sentry Group Sentry Group
Product Category Safes Safes
Product Number GS2459E GS2459E
Product Name Fire-Safe® Fire-Safe®
Application / Type Fireproof Safe; Gun Safe Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - ESD102 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 81 lbs (36.73 kg)
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-30-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 4 inch (102 mm)
View Details
Deluxe Safebox - DCB - Sentry Group
Specs
Application / Type Cash Management Safe
Exterior Depth 9.25 inch (235 mm)
Exterior Height 3.56 inch (90.49 mm)
View Details