Sentry Group Electronic Card Acces Safe HL100ES

Description
The SentrySafe HL100ES provides the ultimate flexibility with a reprogrammable electronic lock that allows users the option of a keypad or card swipe entry. The safe is large enough to fit a laptop computer but can be conveniently stored in a private location such as a closet floor. An interior LED light makes searching for important valuables and documents quick and easy. Ideal for hotel and tenant environments, the safe's solid steel constuction, pry-resistant door and 2 live-locking bolts help protect against unauthorized access. Features: May be bolted to floor (hardware included) Users are able to choose between a reprogrammable electronic lock with keypad or card swipe reader for securing their important documents and valuables Master override key allows for backup access in the case of a forgotten code or lost/stolen magnetic stripped card Auxiliary Remote Battery Pack provides back-up access in case the installed batteries are not strong enough to operate the card swipe reader or reprogrammable electronic lock Solid steel, pry-resistant door and body protect against unauthorized access 2 live-locking bolts for more security Bolt-down hardware included as an additional bonus Fits up to a 17 inch laptop computer Carpeted interior Interior LED light provides quick and convenient access to important documents and valuables Color Options: Black or Cream
Description
The SentrySafe HL100ES provides the ultimate flexibility with a reprogrammable electronic lock that allows users the option of a keypad or card swipe entry. The safe is large enough to fit a laptop computer but can be conveniently stored in a private location such as a closet floor. An interior LED light makes searching for important valuables and documents quick and easy. Ideal for hotel and tenant environments, the safe's solid steel constuction, pry-resistant door and 2 live-locking bolts help protect against unauthorized access. Features: May be bolted to floor (hardware included) Users are able to choose between a reprogrammable electronic lock with keypad or card swipe reader for securing their important documents and valuables Master override key allows for backup access in the case of a forgotten code or lost/stolen magnetic stripped card Auxiliary Remote Battery Pack provides back-up access in case the installed batteries are not strong enough to operate the card swipe reader or reprogrammable electronic lock Solid steel, pry-resistant door and body protect against unauthorized access 2 live-locking bolts for more security Bolt-down hardware included as an additional bonus Fits up to a 17 inch laptop computer Carpeted interior Interior LED light provides quick and convenient access to important documents and valuables Color Options: Black or Cream

Suppliers

Company
Product
Description
Supplier Links
Electronic Card Acces Safe - HL100ES - Sentry Group
Rochester, NY, USA
Electronic Card Acces Safe
HL100ES
Electronic Card Acces Safe HL100ES
The SentrySafe HL100ES provides the ultimate flexibility with a reprogrammable electronic lock that allows users the option of a keypad or card swipe entry. The safe is large enough to fit a laptop computer but can be conveniently stored in a private location such as a closet floor. An interior LED light makes searching for important valuables and documents quick and easy. Ideal for hotel and tenant environments, the safe's solid steel constuction, pry-resistant door and 2 live-locking bolts help protect against unauthorized access. Features: May be bolted to floor (hardware included) Users are able to choose between a reprogrammable electronic lock with keypad or card swipe reader for securing their important documents and valuables Master override key allows for backup access in the case of a forgotten code or lost/stolen magnetic stripped card Auxiliary Remote Battery Pack provides back-up access in case the installed batteries are not strong enough to operate the card swipe reader or reprogrammable electronic lock Solid steel, pry-resistant door and body protect against unauthorized access 2 live-locking bolts for more security Bolt-down hardware included as an additional bonus Fits up to a 17 inch laptop computer Carpeted interior Interior LED light provides quick and convenient access to important documents and valuables Color Options: Black or Cream

The SentrySafe HL100ES provides the ultimate flexibility with a reprogrammable electronic lock that allows users the option of a keypad or card swipe entry. The safe is large enough to fit a laptop computer but can be conveniently stored in a private location such as a closet floor. An interior LED light makes searching for important valuables and documents quick and easy. Ideal for hotel and tenant environments, the safe's solid steel constuction, pry-resistant door and 2 live-locking bolts help protect against unauthorized access.
Features:
May be bolted to floor (hardware included)
Users are able to choose between a reprogrammable electronic lock with keypad or card swipe reader for securing their important documents and valuables
Master override key allows for backup access in the case of a forgotten code or lost/stolen magnetic stripped card
Auxiliary Remote Battery Pack provides back-up access in case the installed batteries are not strong enough to operate the card swipe reader or reprogrammable electronic lock
Solid steel, pry-resistant door and body protect against unauthorized access
2 live-locking bolts for more security
Bolt-down hardware included as an additional bonus
Fits up to a 17 inch laptop computer
Carpeted interior
Interior LED light provides quick and convenient access to important documents and valuables
Color Options: Black or Cream

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number HL100ES
Product Name Electronic Card Acces Safe
Exterior Depth 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Capacity Front Loading Drop Box - PRO-500-W - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 9 inch (229 mm)
Exterior Height 8 inch (203 mm)
View Details
Biometric FIRE-SAFE® - DSW3920 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details
Standard Safes - QT100 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 165 lbs (74.83 kg)
View Details