Perma Vault Safe Company Rotary Depository Hopper Safe PV-1234-CC

Description
Features: This Rotary Depository Hopper Safe is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Rotary hopper opening for easy insertion of cash, checks and receipts without unlocking; measures 2-1/2 x 10 Heavy gauge steel construction Affordable protection Available with either UL approved combination lock or dual custody safe deposit lock Rotary hopper is designed as part of the safe and cannot be removed. Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish View Product PDF Double compartment. Equipped with one (1) dual custody safe deposit lock with two (2) operator keys and one (1) guard key and one (1) UL approved Group II combination lock. Bottom storage compartment.
Description
Features: This Rotary Depository Hopper Safe is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Rotary hopper opening for easy insertion of cash, checks and receipts without unlocking; measures 2-1/2 x 10 Heavy gauge steel construction Affordable protection Available with either UL approved combination lock or dual custody safe deposit lock Rotary hopper is designed as part of the safe and cannot be removed. Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish View Product PDF Double compartment. Equipped with one (1) dual custody safe deposit lock with two (2) operator keys and one (1) guard key and one (1) UL approved Group II combination lock. Bottom storage compartment.

Suppliers

Company
Product
Description
Supplier Links
Rotary Depository Hopper Safe - PV-1234-CC - Perma Vault Safe Company
Warminster, PA, USA
Rotary Depository Hopper Safe
PV-1234-CC
Rotary Depository Hopper Safe PV-1234-CC
Features: This Rotary Depository Hopper Safe is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Rotary hopper opening for easy insertion of cash, checks and receipts without unlocking; measures 2-1/2 x 10 Heavy gauge steel construction Affordable protection Available with either UL approved combination lock or dual custody safe deposit lock Rotary hopper is designed as part of the safe and cannot be removed. Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish View Product PDF Double compartment. Equipped with one (1) dual custody safe deposit lock with two (2) operator keys and one (1) guard key and one (1) UL approved Group II combination lock. Bottom storage compartment.

Features:

  • This Rotary Depository Hopper Safe is made in the USA.
  • Anti-fish baffle deters removal of contents through hopper opening
  • Rotary hopper opening for easy insertion of cash, checks and receipts without unlocking; measures 2-1/2 x 10
  • Heavy gauge steel construction
  • Affordable protection
  • Available with either UL approved combination lock or dual custody safe deposit lock
  • Rotary hopper is designed as part of the safe and cannot be removed.
  • Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface
  • Durable Powder Coat Finish

View Product PDF

Double compartment. Equipped with one (1) dual custody safe deposit lock with two (2) operator keys and one (1) guard key and one (1) UL approved Group II combination lock. Bottom storage compartment.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PV-1234-CC
Product Name Rotary Depository Hopper Safe
Application / Type Other / Specialty; Rotary Depository Hopper Safe
Unlock Full Specs
to access all available technical data

Similar Products

Drop Drawers Safes - CC2015 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Drop Drawers Safes
Locking Mechanism Biometric; Keypad
View Details
FIRE-SAFE® - GM1055C - Sentry Group
Specs
Application / Type Fireproof Safe; Gun Safe
Exterior Depth 16.9 inch (429 mm)
Exterior Height 55.1 inch (1400 mm)
View Details
Pistol Locker - PV-1BR - Perma Vault Safe Company
Perma Vault Safe Company
Specs
Application / Type Gun Safe
Weight 4 lbs (1.81 kg)
View Details