Perma Vault Safe Company Classic Style Perma-Vault Top Loading Drop Box PRO-70-M

Description
Features: This Classic Style Perma-Vault Top Loading Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Patented interchangeable slide-off tops can be rotated from vault to vault for additional security at no extra cost No mechanical, electrical, or hinged components to wear out or break down Unique design permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish Medeco high security lock with two (2) keys.
Description
Features: This Classic Style Perma-Vault Top Loading Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Patented interchangeable slide-off tops can be rotated from vault to vault for additional security at no extra cost No mechanical, electrical, or hinged components to wear out or break down Unique design permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish Medeco high security lock with two (2) keys.

Suppliers

Company
Product
Description
Supplier Links
Classic Style Perma-Vault Top Loading Drop Box - PRO-70-M - Perma Vault Safe Company
Warminster, PA, USA
Classic Style Perma-Vault Top Loading Drop Box
PRO-70-M
Classic Style Perma-Vault Top Loading Drop Box PRO-70-M
Features: This Classic Style Perma-Vault Top Loading Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Patented interchangeable slide-off tops can be rotated from vault to vault for additional security at no extra cost No mechanical, electrical, or hinged components to wear out or break down Unique design permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish Medeco high security lock with two (2) keys.

Features:

  • This Classic Style Perma-Vault Top Loading Drop Box is made in the USA.
  • Anti-fish baffle deters removal of contents
  • Cash slot for easy insertion of cash and checks without unlocking
  • Heavy gauge steel construction
  • Patented interchangeable slide-off tops can be rotated from vault to vault for additional security at no extra cost
  • No mechanical, electrical, or hinged components to wear out or break down
  • Unique design permits bolting and mounting to any structurally sound surface
  • Durable Powder Coat Finish

Medeco high security lock with two (2) keys.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PRO-70-M
Product Name Classic Style Perma-Vault Top Loading Drop Box
Application / Type File Safe
Unlock Full Specs
to access all available technical data

Similar Products

Compact Safe - P005CBlack - Sentry Group
Specs
Exterior Depth 8 inch (203 mm)
Exterior Height 2.6 inch (66.04 mm)
Exterior Width 5.9 inch (150 mm)
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-85-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 6 inch (152 mm)
View Details
Fireproof Safes - DS150 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 975 lbs (442 kg)
View Details