Corporate Safe Specialists Deposit Slot Safes B1414S

Description
The B-rate Safe combined with this quick, drop slot enables you to easily make envelope size drops. In most cases, these drops are protected in an interior keylocking compartment. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Standard slot: 5 1/2" W x 1/2" H One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 13.5 13.5 11 3 0
Description
The B-rate Safe combined with this quick, drop slot enables you to easily make envelope size drops. In most cases, these drops are protected in an interior keylocking compartment. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Standard slot: 5 1/2" W x 1/2" H One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 13.5 13.5 11 3 0

Suppliers

Company
Product
Description
Supplier Links
Deposit Slot Safes - B1414S - Corporate Safe Specialists
Posen, IL, USA
Deposit Slot Safes
B1414S
Deposit Slot Safes B1414S
The B-rate Safe combined with this quick, drop slot enables you to easily make envelope size drops. In most cases, these drops are protected in an interior keylocking compartment. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Standard slot: 5 1/2" W x 1/2" H One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 13.5 13.5 11 3 0

The B-rate Safe combined with this quick, drop slot enables you to easily make envelope size drops. In most cases, these drops are protected in an interior keylocking compartment.

  • B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant
  • Auto door detent
  • Thick 1" in diameter, chromed live locking bolts
  • Spring-loaded relocker
  • Formed, full-welded 1/4" body
  • Adjustable, ballbearing hinge
  • U.L. approved lock
  • Scratch resistant, hammer-tone gloss finish
  • Adjustable shelves
  • Standard slot: 5 1/2" W x 1/2" H

One Door (center)

Interior DimensionsLock BoltsShelves
Height Width Depth
13.5 13.5 11 3 0
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number B1414S
Product Name Deposit Slot Safes
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Mail Box Drop Safes - MB5325DM - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Mail Box Drop Safes
Locking Mechanism Keypad
View Details
Guest Room Safe w/Electronic Lock - PV-81416-CS - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 8 inch (203 mm)
Exterior Height 16 inch (406 mm)
View Details
Combination FIRE-SAFE® - CS5481 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 23.8 inch (605 mm)
View Details