Perma Vault Safe Company Front Loading Drop Box PRO-35

Description
Features: This Front Loading Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Under counter vertical mounting drop box Limited size drop slot measures 3/8 x 4" Heavy gauge steel construction Special security lock with two (2) keys Affordable protection Unique design permits bolting and mounting to any structurally sound surface Easy access to remove contents Durable Powder Coat Finish Security lock with two (2) keys.
Description
Features: This Front Loading Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Under counter vertical mounting drop box Limited size drop slot measures 3/8 x 4" Heavy gauge steel construction Special security lock with two (2) keys Affordable protection Unique design permits bolting and mounting to any structurally sound surface Easy access to remove contents Durable Powder Coat Finish Security lock with two (2) keys.

Suppliers

Company
Product
Description
Supplier Links
Front Loading Drop Box - PRO-35 - Perma Vault Safe Company
Warminster, PA, USA
Front Loading Drop Box
PRO-35
Front Loading Drop Box PRO-35
Features: This Front Loading Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Under counter vertical mounting drop box Limited size drop slot measures 3/8 x 4" Heavy gauge steel construction Special security lock with two (2) keys Affordable protection Unique design permits bolting and mounting to any structurally sound surface Easy access to remove contents Durable Powder Coat Finish Security lock with two (2) keys.

Features:

  • This Front Loading Drop Box is made in the USA.
  • Anti-fish baffle deters removal of contents
  • Cash slot for easy insertion of cash and checks without unlocking
  • Under counter vertical mounting drop box
  • Limited size drop slot measures 3/8 x 4"
  • Heavy gauge steel construction
  • Special security lock with two (2) keys
  • Affordable protection
  • Unique design permits bolting and mounting to any structurally sound surface
  • Easy access to remove contents
  • Durable Powder Coat Finish

Security lock with two (2) keys.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PRO-35
Product Name Front Loading Drop Box
Application / Type File Safe
Unlock Full Specs
to access all available technical data

Similar Products

Classic Style Perma-Vault Top Loading Drop Box - PRO-60-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 4 inch (102 mm)
View Details
Combination FIRE-SAFE® - OS5449 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 23.8 inch (605 mm)
View Details
Fireproof Safes - DS90 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 476 lbs (216 kg)
View Details