Perma Vault Safe Company Dual Compartment Cash Protection PRO-1200-M

Description
Features: This Dual Compartment Cash Protection Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Slot opening measures 3/8 x 4 Heavy gauge steel construction Inner units can be exchanged for convenient transfer to counting room or to a cash pick-up service Affordable protection Pre-drilled holes permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish "Twice as Safe" complete unit consisting of (1) PRO-1201-M and (1) PRO-1202-M. Grey.
Description
Features: This Dual Compartment Cash Protection Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Slot opening measures 3/8 x 4 Heavy gauge steel construction Inner units can be exchanged for convenient transfer to counting room or to a cash pick-up service Affordable protection Pre-drilled holes permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish "Twice as Safe" complete unit consisting of (1) PRO-1201-M and (1) PRO-1202-M. Grey.

Suppliers

Company
Product
Description
Supplier Links
Warminster, PA, USA
Dual Compartment Cash Protection
PRO-1200-M
Dual Compartment Cash Protection PRO-1200-M
Features: This Dual Compartment Cash Protection Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Slot opening measures 3/8 x 4 Heavy gauge steel construction Inner units can be exchanged for convenient transfer to counting room or to a cash pick-up service Affordable protection Pre-drilled holes permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish "Twice as Safe" complete unit consisting of (1) PRO-1201-M and (1) PRO-1202-M. Grey.

Features:

  • This Dual Compartment Cash Protection Drop Box is made in the USA.
  • Anti-fish baffle deters removal of contents
  • Cash slot for easy insertion of cash and checks without unlocking
  • Slot opening measures 3/8 x 4
  • Heavy gauge steel construction
  • Inner units can be exchanged for convenient transfer to counting room or to a cash pick-up service
  • Affordable protection
  • Pre-drilled holes permits bolting and mounting to any structurally sound surface
  • Durable Powder Coat Finish

"Twice as Safe" complete unit consisting of (1) PRO-1201-M and (1) PRO-1202-M. Grey.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PRO-1200-M
Product Name Dual Compartment Cash Protection
Application / Type Cash Management Safe
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application / Type Cash Management Safe
Exterior Depth 10.75 inch (273 mm)
Exterior Height 5 inch (127 mm)
View Details
Fireproof Safes - SD104 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 220 lbs (99.77 kg)
View Details
EDP Media Fire Safe - 2557CTS - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 31.8 inch (808 mm)
Exterior Height 66.3 inch (1684 mm)
View Details