Perma Vault Safe Company Dual Compartment Cash Protection PRO-1152-M

Description
Features: This Dual Compartment Cash Protection Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Slot opening measures 3/8 x 4 Heavy gauge steel construction Inner units can be exchanged for convenient transfer to counting room or to a cash pick-up service Affordable protection Pre-drilled holes permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish Inner compartment of PRO-1150. Medeco high security lock with two (2) keys. Black.
Description
Features: This Dual Compartment Cash Protection Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Slot opening measures 3/8 x 4 Heavy gauge steel construction Inner units can be exchanged for convenient transfer to counting room or to a cash pick-up service Affordable protection Pre-drilled holes permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish Inner compartment of PRO-1150. Medeco high security lock with two (2) keys. Black.

Suppliers

Company
Product
Description
Supplier Links
Warminster, PA, USA
Dual Compartment Cash Protection
PRO-1152-M
Dual Compartment Cash Protection PRO-1152-M
Features: This Dual Compartment Cash Protection Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Slot opening measures 3/8 x 4 Heavy gauge steel construction Inner units can be exchanged for convenient transfer to counting room or to a cash pick-up service Affordable protection Pre-drilled holes permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish Inner compartment of PRO-1150. Medeco high security lock with two (2) keys. Black.

Features:

  • This Dual Compartment Cash Protection Drop Box is made in the USA.
  • Anti-fish baffle deters removal of contents
  • Cash slot for easy insertion of cash and checks without unlocking
  • Slot opening measures 3/8 x 4
  • Heavy gauge steel construction
  • Inner units can be exchanged for convenient transfer to counting room or to a cash pick-up service
  • Affordable protection
  • Pre-drilled holes permits bolting and mounting to any structurally sound surface
  • Durable Powder Coat Finish

Inner compartment of PRO-1150. Medeco high security lock with two (2) keys. Black.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PRO-1152-M
Product Name Dual Compartment Cash Protection
Application / Type Cash Management Safe
Unlock Full Specs
to access all available technical data

Similar Products

Pistol Locker - PV-1BR - Perma Vault Safe Company
Perma Vault Safe Company
Specs
Application / Type Gun Safe
Weight 4 lbs (1.81 kg)
View Details
Standard Safes - B2020 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 185 lbs (83.9 kg)
View Details
Electronic FIRE-SAFE® - OA5865 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 23.8 inch (605 mm)
View Details