Perma Vault Safe Company Dual Compartment Cash Protection PRO-1150-M

Description
Features: This Dual Compartment Cash Protection Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Slot opening measures 3/8 x 4 Heavy gauge steel construction Inner units can be exchanged for convenient transfer to counting room or to a cash pick-up service Affordable protection Pre-drilled holes permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish "Twice as Safe" complete unit consisting of (1) PRO-1151-M and (1) PRO-1152-M. Black.
Description
Features: This Dual Compartment Cash Protection Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Slot opening measures 3/8 x 4 Heavy gauge steel construction Inner units can be exchanged for convenient transfer to counting room or to a cash pick-up service Affordable protection Pre-drilled holes permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish "Twice as Safe" complete unit consisting of (1) PRO-1151-M and (1) PRO-1152-M. Black.

Suppliers

Company
Product
Description
Supplier Links
Warminster, PA, USA
Dual Compartment Cash Protection
PRO-1150-M
Dual Compartment Cash Protection PRO-1150-M
Features: This Dual Compartment Cash Protection Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Slot opening measures 3/8 x 4 Heavy gauge steel construction Inner units can be exchanged for convenient transfer to counting room or to a cash pick-up service Affordable protection Pre-drilled holes permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish "Twice as Safe" complete unit consisting of (1) PRO-1151-M and (1) PRO-1152-M. Black.

Features:

  • This Dual Compartment Cash Protection Drop Box is made in the USA.
  • Anti-fish baffle deters removal of contents
  • Cash slot for easy insertion of cash and checks without unlocking
  • Slot opening measures 3/8 x 4
  • Heavy gauge steel construction
  • Inner units can be exchanged for convenient transfer to counting room or to a cash pick-up service
  • Affordable protection
  • Pre-drilled holes permits bolting and mounting to any structurally sound surface
  • Durable Powder Coat Finish

"Twice as Safe" complete unit consisting of (1) PRO-1151-M and (1) PRO-1152-M. Black.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PRO-1150-M
Product Name Dual Compartment Cash Protection
Application / Type Cash Management Safe
Unlock Full Specs
to access all available technical data

Similar Products

Gun Safe - G0135 - Sentry Group
Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 11.5 inch (292 mm)
Exterior Height 55 inch (1397 mm)
View Details
Guest Room Safe w/Electronic Lock - PV-81416-M - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 8 inch (203 mm)
Exterior Height 16 inch (406 mm)
View Details
Fireproof Safes - SD104A - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 161 lbs (73.02 kg)
View Details