Sentry Group Electronic FIRE-SAFE® DS3607

Description
UL classified fire endurance for 1 hour at 1700°F protects documents records and valuables against fire loss. The UL classified 15 foot drop test ensures the contents remain intact and locked upon impact. Your CDs, DVDS, memory sticks and USB drives are also protected up to 1700°F for 1 hour, verified by the third party ETL. Features: ETL verified 15 ft. Drop Test Key rack and compartment for small items Multi-position tray Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Black May be bolted to floor (hardware included) 4 live-locking bolts Advanced LCD electronic lock with backlit keypad & programmable PIN access ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire UL Classified 1-hour proven fire protection
Description
UL classified fire endurance for 1 hour at 1700°F protects documents records and valuables against fire loss. The UL classified 15 foot drop test ensures the contents remain intact and locked upon impact. Your CDs, DVDS, memory sticks and USB drives are also protected up to 1700°F for 1 hour, verified by the third party ETL. Features: ETL verified 15 ft. Drop Test Key rack and compartment for small items Multi-position tray Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Black May be bolted to floor (hardware included) 4 live-locking bolts Advanced LCD electronic lock with backlit keypad & programmable PIN access ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire UL Classified 1-hour proven fire protection

Suppliers

Company
Product
Description
Supplier Links
Electronic FIRE-SAFE® - DS3607 - Sentry Group
Rochester, NY, USA
Electronic FIRE-SAFE®
DS3607
Electronic FIRE-SAFE® DS3607
UL classified fire endurance for 1 hour at 1700°F protects documents records and valuables against fire loss. The UL classified 15 foot drop test ensures the contents remain intact and locked upon impact. Your CDs, DVDS, memory sticks and USB drives are also protected up to 1700°F for 1 hour, verified by the third party ETL. Features: ETL verified 15 ft. Drop Test Key rack and compartment for small items Multi-position tray Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Black May be bolted to floor (hardware included) 4 live-locking bolts Advanced LCD electronic lock with backlit keypad & programmable PIN access ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire UL Classified 1-hour proven fire protection

UL classified fire endurance for 1 hour at 1700°F protects documents records and valuables against fire loss. The UL classified 15 foot drop test ensures the contents remain intact and locked upon impact. Your CDs, DVDS, memory sticks and USB drives are also protected up to 1700°F for 1 hour, verified by the third party ETL.
Features:
ETL verified 15 ft. Drop Test
Key rack and compartment for small items
Multi-position tray
Holds standard and A-4 size papers, folders and binders
Door pocket
Metal handle
Color: Black
May be bolted to floor (hardware included)
4 live-locking bolts
Advanced LCD electronic lock with backlit keypad & programmable PIN access
ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire
UL Classified 1-hour proven fire protection

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number DS3607
Product Name Electronic FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application / Type Fireproof Safe
Exterior Depth 14.9 inch (378 mm)
Exterior Height 7.5 inch (190 mm)
View Details
Retract a Drawer Cash Protection - PRO-1050-M - Perma Vault Safe Company
Specs
Application / Type Cash Management Safe
Exterior Depth 12 inch (305 mm)
Exterior Height 12 inch (305 mm)
View Details
Undercounter Safes - TS2K - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Undercounter Safes
Weight 6 lbs (2.72 kg)
View Details