Perma Vault Safe Company Horizontal Mount Front Load Drop Box PRO-10-K

Description
Features: This Horizontal Mount Front Load Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Pre-drilled holes permits bolting and mounting to any structurally sound surface Slot opening measures 3/8 x 5-5/8 Adaptable for Multi-Unit Installation Durable Powder Coat Finish Dual custody safe deposit lock with two (2) operator keys and one (1) guard key. For horizontal installation.
Description
Features: This Horizontal Mount Front Load Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Pre-drilled holes permits bolting and mounting to any structurally sound surface Slot opening measures 3/8 x 5-5/8 Adaptable for Multi-Unit Installation Durable Powder Coat Finish Dual custody safe deposit lock with two (2) operator keys and one (1) guard key. For horizontal installation.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Mount Front Load Drop Box - PRO-10-K - Perma Vault Safe Company
Warminster, PA, USA
Horizontal Mount Front Load Drop Box
PRO-10-K
Horizontal Mount Front Load Drop Box PRO-10-K
Features: This Horizontal Mount Front Load Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Pre-drilled holes permits bolting and mounting to any structurally sound surface Slot opening measures 3/8 x 5-5/8 Adaptable for Multi-Unit Installation Durable Powder Coat Finish Dual custody safe deposit lock with two (2) operator keys and one (1) guard key. For horizontal installation.

Features:

  • This Horizontal Mount Front Load Drop Box is made in the USA.
  • Anti-fish baffle deters removal of contents
  • Cash slot for easy insertion of cash and checks without unlocking
  • Heavy gauge steel construction
  • Pre-drilled holes permits bolting and mounting to any structurally sound surface
  • Slot opening measures 3/8 x 5-5/8
  • Adaptable for Multi-Unit Installation
  • Durable Powder Coat Finish

Dual custody safe deposit lock with two (2) operator keys and one (1) guard key. For horizontal installation.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PRO-10-K
Product Name Horizontal Mount Front Load Drop Box
Application / Type File Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fire-Safe® - GS1459C - Sentry Group
Specs
Application / Type Fireproof Safe; Gun Safe
Exterior Depth 23.6 inch (599 mm)
Exterior Height 59 inch (1499 mm)
View Details
Heavy Duty Vending Safes - PV-2020RH - Perma Vault Safe Company
Specs
Application / Type Cash Management Safe
Exterior Depth 30 inch (762 mm)
Exterior Height 20 inch (508 mm)
View Details
Fireproof Safes - SD104A - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 161 lbs (73.02 kg)
View Details