030 0037EG -- EYE NUT - NON METRIC
PHD Manufacturing, Inc.
Eye Nut - Non Metric
030 0037EG
Description
MALLEABLE IRON MATERIAL
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
WEIGHT 0.08 LB
WARRANTY 1 YEAR
FINISH/COATING ZINC ELECTROPLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
Description
MALLEABLE IRON MATERIAL
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
WEIGHT 0.08 LB
WARRANTY 1 YEAR
FINISH/COATING ZINC ELECTROPLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
Datasheet
Suppliers
MALLEABLE IRON MATERIAL
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
WEIGHT 0.08 LB
WARRANTY 1 YEAR
FINISH/COATING ZINC ELECTROPLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
- MALLEABLE IRON MATERIAL
- 3/8 INCH NOMINAL DIAMETER
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- WEIGHT 0.08 LB
- WARRANTY 1 YEAR
- FINISH/COATING ZINC ELECTROPLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 30 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eye Nuts |
|
Product Number
|
030 0037EG |
|
Product Name
|
Eye Nut - Non Metric |
|
Material
|
Malleable Iron
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Steel; High tensile steel
Maximum Load
1.32 tons (1.2 metric tons)
View Details
Rating
Load Rated
Material
Steel; C1030 Forge
Weight
0.2200 lbs (0.0998 kg)
View Details
Rating
Load Rated
Eye Shape
Round
Material
Malleable Iron
View Details
Material
Malleable Iron
Finish
Zinc Plated
Units
Inch
View Details