Pentair, Inc. Beam Clamp RA0050HD

Description
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 250 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1/2 INCH RA MODEL
Datasheet
Description
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 250 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1/2 INCH RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - RA0050HD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
RA0050HD
Beam Clamp RA0050HD
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 250 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1/2 INCH RA MODEL
  • RIGHT ANGLE TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • CAST PROCESS
  • 250 LB LOAD CAPACITY
  • CADDY[R] BRAND
  • PIPE SIZE 1/2 INCH
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number RA0050HD
Product Name Beam Clamp
Body Material Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 1 - 502100100322790 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
200 LB CAP Straight Line Action Toggle Clamps - 70043-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2023 lbs (0.0918 kg)
View Details
Clamps - 1253833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Beam Clamp - BC110000EG - Pentair, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details