Pentair, Inc. Wireway Straight Section F22T112GVPWK

Description
" LAY IN TYPE 16/14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER PAINTED FINISH 12 INCH 12 LENGTH IN INCH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH 1 LENGTH IN FT UL 879, CSA APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 WITH KNOCKOUT HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" LAY IN TYPE 16/14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER PAINTED FINISH 12 INCH 12 LENGTH IN INCH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH 1 LENGTH IN FT UL 879, CSA APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 WITH KNOCKOUT HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F22T112GVPWK - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F22T112GVPWK
Wireway Straight Section F22T112GVPWK
" LAY IN TYPE 16/14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER PAINTED FINISH 12 INCH 12 LENGTH IN INCH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH 1 LENGTH IN FT UL 879, CSA APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 WITH KNOCKOUT HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • LAY IN TYPE
  • 16/14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER PAINTED FINISH
  • 12 INCH
  • 12 LENGTH IN INCH
  • 2.5 INCH
  • 2.5 WIDTH IN INCH
  • 2.5 INCH
  • 2.5 HEIGHT IN INCH
  • 1 LENGTH IN FT
  • UL 879, CSA APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • SCREW COVER TYPE
  • HOFFMAN. BRAND
  • APPLICABLE STANDARD IEC 60529
  • WITH KNOCKOUT
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F22T112GVPWK
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487CB60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wiring Gutter/Trough - F4412RTGV - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 12"
View Details
Wiring Gutter/Trough - FT6660 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 60"
View Details