MilesTek Corporation 1 GANG LOW VOLTAGE BRACKET 70-80043

Description
CARLON 1 GANG LOW VOLTAGE BRACKET - 70-80043 Enhancements have recently been made to the Single Gang Low Voltage Bracket. These changes were made to enhance the Structured Cable Management System product line and provide our customers with a more versatile/applicatio n-friendly product. Features: Resi-Rings accept 3/4, 1, and 1 1/4 Resi-Gard Backless for deep devices and bend radius requirements Hard shell design for durability and to prevent racking Wood or steel stud mounting Vertical or Horizontal Mounting Two vertical screw-mount options Breakaway drywall support flange Breakaway vertical mounting bracket Orange to identify low voltage
Description
CARLON 1 GANG LOW VOLTAGE BRACKET - 70-80043 Enhancements have recently been made to the Single Gang Low Voltage Bracket. These changes were made to enhance the Structured Cable Management System product line and provide our customers with a more versatile/applicatio n-friendly product. Features: Resi-Rings accept 3/4, 1, and 1 1/4 Resi-Gard Backless for deep devices and bend radius requirements Hard shell design for durability and to prevent racking Wood or steel stud mounting Vertical or Horizontal Mounting Two vertical screw-mount options Breakaway drywall support flange Breakaway vertical mounting bracket Orange to identify low voltage

Suppliers

Company
Product
Description
Supplier Links
1 GANG LOW VOLTAGE BRACKET - 70-80043 - MilesTek Corporation
Denton, TX, United States
1 GANG LOW VOLTAGE BRACKET
70-80043
1 GANG LOW VOLTAGE BRACKET 70-80043
CARLON 1 GANG LOW VOLTAGE BRACKET - 70-80043 Enhancements have recently been made to the Single Gang Low Voltage Bracket. These changes were made to enhance the Structured Cable Management System product line and provide our customers with a more versatile/applicatio n-friendly product. Features: Resi-Rings accept 3/4, 1, and 1 1/4 Resi-Gard Backless for deep devices and bend radius requirements Hard shell design for durability and to prevent racking Wood or steel stud mounting Vertical or Horizontal Mounting Two vertical screw-mount options Breakaway drywall support flange Breakaway vertical mounting bracket Orange to identify low voltage

CARLON 1 GANG LOW VOLTAGE BRACKET - 70-80043 Enhancements have recently been made to the Single Gang Low Voltage Bracket. These changes were made to enhance the Structured Cable Management System product line and provide our customers with a more versatile/application-friendly product.

    Features:
  • Resi-Rings accept 3/4, 1, and 1 1/4 Resi-Gard
  • Backless for deep devices and bend radius requirements
  • Hard shell design for durability and to prevent racking
  • Wood or steel stud mounting
  • Vertical or Horizontal Mounting
  • Two vertical screw-mount options
  • Breakaway drywall support flange
  • Breakaway vertical mounting bracket
  • Orange to identify low voltage
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 70-80043
Product Name 1 GANG LOW VOLTAGE BRACKET
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485DFF - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
Material Steel
Straight Section Length Other Length; (8 in)
View Details
Wiring Gutter/Trough - A141448RT - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 48"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details