A121296RT -- WIRING GUTTER/TROUGH
Pentair, Inc.
Wiring Gutter/Trough
A121296RT
Description
"
14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
96 INCH
12 INCH
12 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 3R, IP32 ENCLOSURE
SLIP-ON COVER TYPE
WIRING TROUGH
NO KNOCKOUT(S)
ROHS COMPLIANT
CONSTRUCTIONAL FEATURE RAIN TIGHT
APPLICABLE STANDARD IEC 60529
"
Description
"
14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
96 INCH
12 INCH
12 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 3R, IP32 ENCLOSURE
SLIP-ON COVER TYPE
WIRING TROUGH
NO KNOCKOUT(S)
ROHS COMPLIANT
CONSTRUCTIONAL FEATURE RAIN TIGHT
APPLICABLE STANDARD IEC 60529
"
Datasheet
Suppliers
"
14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
96 INCH
12 INCH
12 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 3R, IP32 ENCLOSURE
SLIP-ON COVER TYPE
WIRING TROUGH
NO KNOCKOUT(S)
ROHS COMPLIANT
CONSTRUCTIONAL FEATURE RAIN TIGHT
APPLICABLE STANDARD IEC 60529
"
"
- 14 GAUGE STEEL MATERIAL
- ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
- 96 INCH
- 12 INCH
- 12 INCH
- UL 870, CUL, CSA C22.2 APPROVAL
- NEMA 3R, IP32 ENCLOSURE
- SLIP-ON COVER TYPE
- WIRING TROUGH
- NO KNOCKOUT(S)
- ROHS COMPLIANT
- CONSTRUCTIONAL FEATURE RAIN TIGHT
- APPLICABLE STANDARD IEC 60529
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wireways |
|
Product Number
|
A121296RT |
|
Product Name
|
Wiring Gutter/Trough |
|
Style
|
Wiring Trough
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Nominal Cross Section
8"x8"
Material
Steel
View Details
Style
Wiring Trough
Material
Steel
Straight Section Length
Other Length; (96 Inch)
View Details
Style
Lay-In Wireway
Nominal Cross Section
2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material
Steel
View Details