Pentair, Inc. Beam Clamp ET0125HD

Description
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 400 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/4 INCH ET MODEL
Datasheet
Description
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 400 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/4 INCH ET MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - ET0125HD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
ET0125HD
Beam Clamp ET0125HD
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 400 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/4 INCH ET MODEL
  • EDGE TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • CAST PROCESS
  • 400 LB LOAD CAPACITY
  • CADDY[R] BRAND
  • PIPE SIZE 1-1/4 INCH
  • ET MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number ET0125HD
Product Name Beam Clamp
Body Material Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

760 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70162 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 7938769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Plate clamp
Body Material Steel; Mild Steel
Capacity / Jaw Opening 2.76 inch (70 mm)
View Details
Horizontal Plate Clamps CH WLL ton 6 - 502100601252790 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
Beam Clamp - 625 9108PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 8 inch (203 mm)
Clamping Force 4300 lbs (1950 kg)
View Details