Pentair, Inc. Beam Clamp ET0075HD

Description
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 300 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3/4 INCH ET MODEL
Datasheet
Description
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 300 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3/4 INCH ET MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - ET0075HD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
ET0075HD
Beam Clamp ET0075HD
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 300 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3/4 INCH ET MODEL
  • EDGE TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • CAST PROCESS
  • 300 LB LOAD CAPACITY
  • CADDY[R] BRAND
  • PIPE SIZE 3/4 INCH
  • ET MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number ET0075HD
Product Name Beam Clamp
Body Material Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

HDV2600/FA Hold Down Vertical Clamp - 72111 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 2646 lbs (1200 kg)
View Details
Beam Clamp IPBC WLL ton 2 - 502100200250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Beam Clamps - 767422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
View Details
Hold Down Action Vertical Handle Toggle Clamp: Holding Pressure: 1200 lbs., 12-1/8 Base to Handle Tip - 34050 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Clamping Mechanism Lever
View Details