Pentair, Inc. Ground Rod CGE5CP

Description
" POINTED TYPE BRONZE, STEEL MATERIAL 10 MIL COPPER PLATED FINISH 4 FT UL APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE CADDY[R] BRAND APPLICATION TELECOMMUNICATIONS, POWER GENERATION AND DISTRIBUTION, COMMERCIAL, INDUSTRIAL, MANUFACTURING, TRANSPORTATION (RAIL AND AVIATION), LIGHTNING PROTECTION, RECREATIONAL FACILITIES, DEFENSE KIT INCLUDES (2) GROUND RODS, (1) GROUND CLAMP, COMPRESSI "
Datasheet
Description
" POINTED TYPE BRONZE, STEEL MATERIAL 10 MIL COPPER PLATED FINISH 4 FT UL APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE CADDY[R] BRAND APPLICATION TELECOMMUNICATIONS, POWER GENERATION AND DISTRIBUTION, COMMERCIAL, INDUSTRIAL, MANUFACTURING, TRANSPORTATION (RAIL AND AVIATION), LIGHTNING PROTECTION, RECREATIONAL FACILITIES, DEFENSE KIT INCLUDES (2) GROUND RODS, (1) GROUND CLAMP, COMPRESSI "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - CGE5CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
CGE5CP
Ground Rod CGE5CP
" POINTED TYPE BRONZE, STEEL MATERIAL 10 MIL COPPER PLATED FINISH 4 FT UL APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE CADDY[R] BRAND APPLICATION TELECOMMUNICATIONS, POWER GENERATION AND DISTRIBUTION, COMMERCIAL, INDUSTRIAL, MANUFACTURING, TRANSPORTATION (RAIL AND AVIATION), LIGHTNING PROTECTION, RECREATIONAL FACILITIES, DEFENSE KIT INCLUDES (2) GROUND RODS, (1) GROUND CLAMP, COMPRESSI "

"

  • POINTED TYPE
  • BRONZE, STEEL MATERIAL
  • 10 MIL COPPER PLATED FINISH
  • 4 FT
  • UL APPROVAL
  • 5/8 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • CADDY[R] BRAND
  • APPLICATION TELECOMMUNICATIONS, POWER GENERATION AND DISTRIBUTION, COMMERCIAL, INDUSTRIAL, MANUFACTURING, TRANSPORTATION (RAIL AND AVIATION), LIGHTNING PROTECTION, RECREATIONAL FACILITIES, DEFENSE
  • KIT INCLUDES (2) GROUND RODS, (1) GROUND CLAMP, COMPRESSI

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number CGE5CP
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Loadcenter Ground Bar Kit - NBAE-0409-2 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper; Copper, Aluminum
Length 4.6 inch (117 mm)
View Details
2 suppliers
Ground Rod - LPC702 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper
Length 120 inch (3048 mm)
View Details
Neutral/Ground Bar - 1012M - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 2.19 inch (55.7 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details