Pentair, Inc. Conduit Hanger CD7BSS

Description
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION 25 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 3 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 3.15 TO 3.5 INCH
Datasheet
Description
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION 25 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 3 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 3.15 TO 3.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD7BSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD7BSS
Conduit Hanger CD7BSS
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION 25 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 3 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 3.15 TO 3.5 INCH
  • CONDUIT CLAMP WITH BOLT TYPE
  • 302 STAINLESS STEEL MATERIAL
  • RETAINED BOLT INSTALLATION
  • 25 STANDARD PACKAGE
  • 5/16 INCH MOUNTING HOLE SIZE
  • 350 LB LOAD CAPACITY
  • 3 INCH (RIGID/EMT) CONDUIT TYPE
  • CADDY[R] BRAND
  • OUTER DIAMETER 3.15 TO 3.5 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD7BSS
Product Name Conduit Hanger
Maximum Load 350 lbs (159 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
PVC Coated Unistrut Pipe Strap - AUN-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Channel Conduit/Cable Clamp - P1112 PC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details
Conduit Hanger - CD2B37 - Pentair, Inc.
Specs
Maximum Load 200 lbs (90.7 kg)
View Details