Pentair, Inc. Conduit Hanger CD2B37

Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1 TO 1.315 INCH
Datasheet
Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1 TO 1.315 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD2B37 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD2B37
Conduit Hanger CD2B37
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1 TO 1.315 INCH
  • CONDUIT CLAMP WITH BOLT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • RETAINED BOLT INSTALLATION
  • 100 STANDARD PACKAGE
  • 3/8 INCH MOUNTING HOLE SIZE
  • 200 LB LOAD CAPACITY
  • 1 INCH (RIGID/EMT) CONDUIT TYPE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1 TO 1.315 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD2B37
Product Name Conduit Hanger
Maximum Load 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Channel Conduit/Cable Clamp - 030N034 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.50 inch (38.10 mm)
View Details
Pipe Hanger - 1353008EG - Pentair, Inc.
Specs
Hanger Type U-Hanger
Maximum Load 320 lbs (145 kg)
Pipe Size 2.50 to 3.00 inch (63.50 to 76.20 mm)
View Details
Conduit To Rod Clamp - BGC-1-50SH - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Strap, Zinc Plated Screw
Features UL Listed
View Details