Atkore International Channel Conduit/Cable Clamp P3414 EG

Description
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH 1.66 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 300 LB LOAD RATING 1 1/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HARDWARE THICKNESS GAUGE 12 WEIGHT 34 LB PER 100 PIECES
Datasheet
Description
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH 1.66 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 300 LB LOAD RATING 1 1/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HARDWARE THICKNESS GAUGE 12 WEIGHT 34 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P3414 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P3414 EG
Channel Conduit/Cable Clamp P3414 EG
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH 1.66 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 300 LB LOAD RATING 1 1/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HARDWARE THICKNESS GAUGE 12 WEIGHT 34 LB PER 100 PIECES
  • PIPE TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1.66 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 300 LB LOAD RATING
  • 1 1/4 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HARDWARE
  • THICKNESS GAUGE 12
  • WEIGHT 34 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P3414 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Channel Conduit/Cable Clamp - P1213 ZD - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
Horizontal Clamp Type 42 - 42 51 .. - Lisega SE
Specs
Hanger Type Clevis Hanger (optional feature); Split Ring Hanger (optional feature)
Support Type Pipe Clamp
Material of Construction Carbon Steel
View Details