Pentair, Inc. Conduit Hanger CD5B37CP

Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 50 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 2 INCH (COPPER TUBE) CONDUIT TYPE CADDY[R] BRAND
Datasheet
Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 50 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 2 INCH (COPPER TUBE) CONDUIT TYPE CADDY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD5B37CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD5B37CP
Conduit Hanger CD5B37CP
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 50 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 2 INCH (COPPER TUBE) CONDUIT TYPE CADDY[R] BRAND
  • CONDUIT CLAMP WITH BOLT TYPE
  • STEEL MATERIAL
  • COPPER ELECTROPLATED FINISH
  • RETAINED BOLT INSTALLATION
  • 50 STANDARD PACKAGE
  • 3/8 INCH MOUNTING HOLE SIZE
  • 350 LB LOAD CAPACITY
  • 2 INCH (COPPER TUBE) CONDUIT TYPE
  • CADDY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD5B37CP
Product Name Conduit Hanger
Maximum Load 350 lbs (159 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P1428 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 4100600EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 800 lbs (363 kg)
Pipe Size 6.00 inch (152.40 mm)
View Details
Conduit To Rod Clamp - BGC1-75 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details