Pentair, Inc. Conduit Hanger CD3B37CP

Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 1-1/2 INCH (COPPER TUBE) CONDUIT TYPE CADDY[R] BRAND
Datasheet
Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 1-1/2 INCH (COPPER TUBE) CONDUIT TYPE CADDY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD3B37CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD3B37CP
Conduit Hanger CD3B37CP
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 1-1/2 INCH (COPPER TUBE) CONDUIT TYPE CADDY[R] BRAND
  • CONDUIT CLAMP WITH BOLT TYPE
  • STEEL MATERIAL
  • COPPER ELECTROPLATED FINISH
  • RETAINED BOLT INSTALLATION
  • 100 STANDARD PACKAGE
  • 3/8 INCH MOUNTING HOLE SIZE
  • 350 LB LOAD CAPACITY
  • 1-1/2 INCH (COPPER TUBE) CONDUIT TYPE
  • CADDY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD3B37CP
Product Name Conduit Hanger
Maximum Load 350 lbs (159 kg)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.10 inch (28.00 mm)
View Details
Channel Conduit/Cable Clamp - 050N056 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 3.12 inch (79.37 mm)
View Details
Pipe Hanger - 102A0150VC - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 300 lbs (136 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit To Rod Clamp - GPL-5 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze, Copper Alloy, Silicone Bronze Hardware
Features UL Listed
View Details