ILSCO Corporation Conduit To Rod Clamp BGC2-50

Description
CAST BRONZE MATERIAL 3-19/32 INCH L X 1-3/4 INCH W X 2 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION UL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1 TO 2 INCH IPS SIZE BGC MODEL
Datasheet
Description
CAST BRONZE MATERIAL 3-19/32 INCH L X 1-3/4 INCH W X 2 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION UL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1 TO 2 INCH IPS SIZE BGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGC2-50 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGC2-50
Conduit To Rod Clamp BGC2-50
CAST BRONZE MATERIAL 3-19/32 INCH L X 1-3/4 INCH W X 2 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION UL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1 TO 2 INCH IPS SIZE BGC MODEL
  • CAST BRONZE MATERIAL
  • 3-19/32 INCH L X 1-3/4 INCH W X 2 INCH H SIZE
  • RIGID CONDUIT USED ON
  • (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION
  • UL APPROVAL
  • 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 1 TO 2 INCH IPS SIZE
  • BGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGC2-50
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Pipe Clamp - P1430 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
Pipe Hanger - 1010150CP - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 180 lbs (81.63 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit To Rod Clamp - GPL3904BU - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Silicon Bronze Hardware
Features UL Listed
View Details