ILSCO Corporation Conduit To Rod Clamp GPL-39

Description
BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 4.25 INCH L X 1.6 INCH W X 5.165 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 2-7/8 INCH ROD SIZE 2-1/2 INCH IPS SIZE GPL MODEL
Datasheet
Description
BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 4.25 INCH L X 1.6 INCH W X 5.165 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 2-7/8 INCH ROD SIZE 2-1/2 INCH IPS SIZE GPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL-39 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
GPL-39
Conduit To Rod Clamp GPL-39
BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 4.25 INCH L X 1.6 INCH W X 5.165 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 2-7/8 INCH ROD SIZE 2-1/2 INCH IPS SIZE GPL MODEL
  • BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL
  • 4.25 INCH L X 1.6 INCH W X 5.165 INCH H SIZE
  • DIRECT BURIAL USED ON
  • U-BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL 467, CSA APPROVAL
  • 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 2-1/2 TO 2-7/8 INCH ROD SIZE
  • 2-1/2 INCH IPS SIZE
  • GPL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number GPL-39
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.10 inch (28.00 mm)
View Details
Conduit To Rod Clamp - CZ147 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 3.50 inch (88.90 mm)
View Details
Conduit To Rod Clamp - GRC-75 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze, Silicon Bronze
View Details
Conduit Hanger - PB6H8B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.50 inch (88.90 mm)
View Details