Pentair, Inc. Pipe Hanger BH0075CP

Description
" SPLIT RING, BELL TYPE COPPER ELECTROPLATED FINISH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL ERICO[R] BRAND BH MODEL "
Datasheet
Description
" SPLIT RING, BELL TYPE COPPER ELECTROPLATED FINISH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL ERICO[R] BRAND BH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - BH0075CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
BH0075CP
Pipe Hanger BH0075CP
" SPLIT RING, BELL TYPE COPPER ELECTROPLATED FINISH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL ERICO[R] BRAND BH MODEL "

"

  • SPLIT RING, BELL TYPE
  • COPPER ELECTROPLATED FINISH
  • 3/4 INCH MIN. PIPE SIZE
  • 3/4 INCH MAX. PIPE SIZE
  • 3/4 MIN. PIPE SIZE - FRACTIONAL
  • 3/4 MAX. PIPE SIZE - FRACTIONAL
  • ERICO[R] BRAND
  • BH MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number BH0075CP
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
Conduit Hanger - 2170-S - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
View Details
Tru-Balance 1200EC Insulated Saddles - 1200EC-5 1/8-1.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 5.12 inch (130.17 mm)
View Details