Pentair, Inc. Beam Clamp BC812MSM

Description
WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 25 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) PIPE/CONDUIT SIZE 1/2 TO 3/4 INCH (RIGID/EMT) BC-MSM MODEL
Datasheet
Description
WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 25 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) PIPE/CONDUIT SIZE 1/2 TO 3/4 INCH (RIGID/EMT) BC-MSM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC812MSM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC812MSM
Beam Clamp BC812MSM
WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 25 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) PIPE/CONDUIT SIZE 1/2 TO 3/4 INCH (RIGID/EMT) BC-MSM MODEL
  • WIDE THROAT TYPE
  • SPRING STEEL MATERIAL
  • CADDY ARMOUR FINISH
  • 1/2 INCH MAX. JAW CAPACITY
  • HEAT TREATED PROCESS
  • 25 LB LOAD CAPACITY
  • HEX HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • PIPE/CONDUIT SIZE 1/2 TO 3/4 INCH (RIGID/EMT)
  • BC-MSM MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC812MSM
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPBSNZ WLL ton 4.50 - 502100450500190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.97 inch (0.0 to 50 mm)
Clamping Force 9921 lbs (4499 kg)
View Details
472 LB CAP Vertical Toggle Clamp with Straight Base & Solid Arm - 70122 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 254951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Zinc Plated Steel
View Details
Beam Clamp - BC200CD3B - Pentair, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.5000 inch (12.7 mm)
View Details