Pentair, Inc. Beam Clamp BC200CD3B

Description
" C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY ELECTRICAL, MECHANICAL, HVAC APPLICATION 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) ROD SIZE 1/4 INCH CONDUIT SIZE 1-1/2 INCH (EMT), 1-1/4 INCH (RIGID) BC200 MODEL "
Datasheet
Description
" C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY ELECTRICAL, MECHANICAL, HVAC APPLICATION 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) ROD SIZE 1/4 INCH CONDUIT SIZE 1-1/2 INCH (EMT), 1-1/4 INCH (RIGID) BC200 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC200CD3B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC200CD3B
Beam Clamp BC200CD3B
" C TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY ELECTRICAL, MECHANICAL, HVAC APPLICATION 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) ROD SIZE 1/4 INCH CONDUIT SIZE 1-1/2 INCH (EMT), 1-1/4 INCH (RIGID) BC200 MODEL "

"

  • C TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1/2 INCH MAX. JAW CAPACITY
  • ELECTRICAL, MECHANICAL, HVAC APPLICATION
  • 100 LB LOAD CAPACITY
  • HEX HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • ROD SIZE 1/4 INCH
  • CONDUIT SIZE 1-1/2 INCH (EMT), 1-1/4 INCH (RIGID)
  • BC200 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC200CD3B
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

HDV660/FA2 Hold Down Vertical Clamp - 72105 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 660 lbs (299 kg)
View Details
Horizontal Plate Clamps CH WLL ton 20 - 502102001502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
Clamps - 2726506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Die Cast Zinc
Capacity / Jaw Opening 2.87 inch (73 mm)
View Details
Beam Clamp - ET0200HD - Pentair, Inc.
Specs
Body Material Cast Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 600 lbs (272 kg)
View Details