Pentair, Inc. Beam Clamp BC32M

Description
WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) PIPE/CONDUIT SIZE 2 INCH (RIGID/EMT) BC-M MODEL
Datasheet
Description
WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) PIPE/CONDUIT SIZE 2 INCH (RIGID/EMT) BC-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC32M - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC32M
Beam Clamp BC32M
WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 100 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) PIPE/CONDUIT SIZE 2 INCH (RIGID/EMT) BC-M MODEL
  • WIDE THROAT TYPE
  • SPRING STEEL MATERIAL
  • CADDY ARMOUR FINISH
  • 1/2 INCH MAX. JAW CAPACITY
  • HEAT TREATED PROCESS
  • 100 LB LOAD CAPACITY
  • HEX HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • PIPE/CONDUIT SIZE 2 INCH (RIGID/EMT)
  • BC-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC32M
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 11.81 inch (0.0 to 300 mm)
Clamping Force 1102 lbs (500 kg)
View Details
1,200 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70053 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamps - 2776590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Cast Iron; Cast Iron
View Details
Beam Clamp - BC24MSM - Pentair, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.5000 inch (12.7 mm)
View Details