Pentair, Inc. Beam Clamp 2000037S4

Description
" C TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 250 LB LOAD CAPACITY 3/8 INCH SCREW SIZE 250 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW ERICO[R] BRAND HARDENED STEEL SETSCREW FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19 AND 23 ROD SIZE 3/8 INCH JAW DEPTH 1 1/8 INCH 200 MODEL "
Datasheet
Description
" C TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 250 LB LOAD CAPACITY 3/8 INCH SCREW SIZE 250 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW ERICO[R] BRAND HARDENED STEEL SETSCREW FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19 AND 23 ROD SIZE 3/8 INCH JAW DEPTH 1 1/8 INCH 200 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 2000037S4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
2000037S4
Beam Clamp 2000037S4
" C TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 250 LB LOAD CAPACITY 3/8 INCH SCREW SIZE 250 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW ERICO[R] BRAND HARDENED STEEL SETSCREW FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19 AND 23 ROD SIZE 3/8 INCH JAW DEPTH 1 1/8 INCH 200 MODEL "

"

  • C TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 3/4 INCH MAX. JAW CAPACITY
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 250 LB LOAD CAPACITY
  • 3/8 INCH SCREW SIZE
  • 250 LOAD CAPACITY IN LB
  • YES SUPPLIED WITH SCREW
  • ERICO[R] BRAND
  • HARDENED STEEL SETSCREW
  • FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19 AND 23
  • ROD SIZE 3/8 INCH
  • JAW DEPTH 1 1/8 INCH
  • 200 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number 2000037S4
Product Name Beam Clamp
Body Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp IPBC WLL ton 1 - 502100100200210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.7874 inch (0.0 to 20 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
Clamps - 2726472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Magnesium
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
Beam Clamp - BC260025EG - Pentair, Inc.
Specs
Body Material Cast Iron
Capacity / Jaw Opening 0.8125 inch (20.64 mm)
Clamping Force 250 lbs (113 kg)
View Details